Honeywell International, Inc. Control Valve VBF2J21S0B

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF2J21S0B - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2J21S0B
Control Valve VBF2J21S0B
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN MODULATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • NON SPRING RETURN MODULATING ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 65 LB
  • VBF2 MODEL
Supplier's Site Datasheet
Control Valve - VBF2J21S0B - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2J21S0B
Control Valve VBF2J21S0B
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN MODULATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • NON SPRING RETURN MODULATING ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 65 LB
  • VBF2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF2J21S0B
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Quarter Turn Ball Valves - MINI BALL VALVE - Flomatic Valves
Specs
Valve Type Ball
Valve Size 0.38 inch (9.52 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
CHECK VALVE - VU - Gemels
Specs
Valve Type Check
Primary Material Stainless Steel; Steel
Media Hydraulic
View Details
One Piece Economy Valve - VME3 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details