The GRINNELL Model B8101 Low Profile Butterfly Valve provides efficient control of fluid in piping systems and has a rated working pressure of 200 psi (13,8 bar). Flow may be from either direction, and the valve may be positioned in any orientation. The ductile iron body is epoxy-coated to resist atmospheric corrosion. The disc is EPDM encapsulated ductile iron for compatibility with a variety of chemicals and temperature ranges.
Grinnell | |
---|---|
Product Category | Industrial Valves |
Product Name | Low Profile Butterfly, Valve with Lever Handle |
Valve Type | Butterfly |
Primary Material | Ductile Iron |
Valve Size | 2.00 to 6.00 inch (50.80 to 152.40 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |
PVC, PP and PVDF