The GRINNELL Model B680 Butterfly Valve is for use with grooved copper tube (CTS) piping systems. It provides for efficient control of fluid in piping systems and has a 10 position locking lever handle. Flow may come from either direction, and the valve may be positioned in any orientation. The B680 features a bronze body and a disc that is fully encapsulated with EPDM rubber for potable water service.
| Grinnell | |
|---|---|
| Product Category | Industrial Valves |
| Product Name | Copper System, Butterfly Valve, Grooved, EPDM |
| Valve Type | Butterfly |
| Primary Material | Brass / Bronze |
| Valve Size | 2.00 to 6.00 inch (50.80 to 152.40 mm) |