F.C. Kingston Inc. Model 119CSS

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code High Capacity Safety Valve The Kingston Model 119CSS High Capacity Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a lever for manual testing. Kingston Model 119CSS High Capacity Safety Valve is designed to flow extremely high volumes. Internal construction and performance are the same as Model 118CSS differing only by the lever used for manual testing. The Kingston Model 119CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 119CSS Safety Valve approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only). Maximum temperature 400°F

Kingston ASME Code High Capacity Safety Valve

The Kingston Model 119CSS High Capacity Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a lever for manual testing. Kingston Model 119CSS High Capacity Safety Valve is designed to flow extremely high volumes.
Internal construction and performance are the same as Model 118CSS differing only by the lever used for manual testing.
The Kingston Model 119CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability.
The Kingston Model 119CSS Safety Valve approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories.
Set pressure range 25 to 300 psi (5 psi increments only).
Maximum temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 119CSS
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171L-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Sylax3 ® Wafer & Lug Style - SYLAX ® 3 LUG (SS) WITH GEAR - Flomatic Valves
Specs
Valve Type Wafer; Butterfly
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Hilton Bonnetless Knife Gate Valves (H-200) -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Solid alloy or alloy wetted parts construction
Valve Size 0.00 to 144.00 inch (0.00 to 3657.60 mm)
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details