Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers.
Float valves are direct acting, and consequently no differential pressure is required to activate the valve. Float valves are sturdy and reliable. The float valve is equipped with a purge valve for purging non-condensable gases, e.g. air, from the top of the valve housing. The purge valve is also useful in case the valve has to be serviced.
Danfoss A/S | |
---|---|
Product Category | Industrial Valves |
Product Name | Float Valves for High Pressure Applications |
Valve Type | Float |