Cole-Parmer 969-710-001 - Marsh Bellofram 1500 Pressure Transmitter, I to P;3-15 PSI, 4-20 mA; 1/2" Con GO-68826-06

Suppliers

Company
Product
Description
Supplier Links
969-710-001 - Marsh Bellofram 1500 Pressure Transmitter, I to P;3-15 PSI, 4-20 mA; 1/2
Vernon Hills, IL, United States
969-710-001 - Marsh Bellofram 1500 Pressure Transmitter, I to P;3-15 PSI, 4-20 mA; 1/2" Con
GO-68826-06
969-710-001 - Marsh Bellofram 1500 Pressure Transmitter, I to P;3-15 PSI, 4-20 mA; 1/2" Con GO-68826-06
• Install in limited-space locations or manifold • 4 to 20 mA Input • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure directly proportional to an electrical input signal. They provide precise control to actuators, valves, and positioners, and are ideally used for high-flow devices. Supply and output ports are located on front and back of units, enabling simple installation and connections. Choose from a general-purpose or NEMA 4X enclosure.

• Install in limited-space locations or manifold
• <b>4 to 20 mA Input</b>
• Small footprint, compact size
• Built-in volume booster
• External zero and span adjustments
Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure directly proportional to an electrical input signal. They provide precise control to actuators, valves, and positioners, and are ideally used for high-flow devices. Supply and output ports are located on front and back of units, enabling simple installation and connections. Choose from a general-purpose or NEMA 4X enclosure.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-68826-06
Product Name 969-710-001 - Marsh Bellofram 1500 Pressure Transmitter, I to P;3-15 PSI, 4-20 mA; 1/2" Con
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

3-Way and 6-Way Ball Valve -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Gasoline / Diesel Fuel; Air; Chemical
View Details
Stainless Steel Check Valves - 80SSA/80SSA VFD - ¼
Specs
Valve Type Check; Poppet
Primary Material Stainless Steel
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
View Details
Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Goyen NEMA4 Pilot Valve Enclosure – 7 Valves - 3-8V7000-331 - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 7
View Details