Cole-Parmer 2KENNF42DF31500 - Pressure Trandsucer, Explosion Proof, I to P;3-15 psi Output, 4-20 mA Input GO-68826-30

Suppliers

Company
Product
Description
Supplier Links
2KENNF42DF31500 - Pressure Trandsucer, Explosion Proof, I to P;3-15 psi Output, 4-20 mA Input - GO-68826-30 - Cole-Parmer
Vernon Hills, IL, United States
2KENNF42DF31500 - Pressure Trandsucer, Explosion Proof, I to P;3-15 psi Output, 4-20 mA Input
GO-68826-30
2KENNF42DF31500 - Pressure Trandsucer, Explosion Proof, I to P;3-15 psi Output, 4-20 mA Input GO-68826-30
• 0.25% full scale accuracy • 4 to 20 mA Input • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is conditioned to provide a signal directly proportional to the desired pressure output. The piezo-ceramic actuator serves as a control link between electrical input and pressure output. As voltage increases, the force applied by the actuator increases, so as to restrict nozzle bleed and thus increase pilot pressure. The increased pilot pressure applied to the diaphragm causes opening of the supply valve increasing output pressure.

• <tol>0.25% full scale accuracy
• <b>4 to 20 mA Input</b>
• High and low split ranging
• Field-selectable features
• Direct and reverse acting input and output
Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is conditioned to provide a signal directly proportional to the desired pressure output. The piezo-ceramic actuator serves as a control link between electrical input and pressure output. As voltage increases, the force applied by the actuator increases, so as to restrict nozzle bleed and thus increase pilot pressure. The increased pilot pressure applied to the diaphragm causes opening of the supply valve increasing output pressure.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-68826-30
Product Name 2KENNF42DF31500 - Pressure Trandsucer, Explosion Proof, I to P;3-15 psi Output, 4-20 mA Input
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Ductile Iron Check Valves - 80MDW VFD DEEP WELL CASING THREADS - Flomatic Valves
Specs
Valve Type Check
Primary Material Ductile Iron
Valve Size 4.50 to 9.62 inch (114.30 to 244.47 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
EXCAVATOR 2WAY BALL VALVE - GV2 - Gemels
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Hydraulic
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details