Cole-Parmer Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally open 1/16 24VDC GO-01540-10

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally open 1/16 24VDC - GO-01540-10 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally open 1/16 24VDC
GO-01540-10
Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally open 1/16 24VDC GO-01540-10
• Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158 F (70 C). All valves have 15" lead wires. Valves are compact and lightweight m ount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom.

• Ideal for use with high-purity or corrosive fluids
• All wetted parts made of inert PTFE
• Minimal dead volume reduces problems with trapped liquids
Rated for 26" Hg vacuum. Maximum fluid temperature is 158<deg>F (70<deg>C). All valves have 15" lead wires. Valves are compact and lightweight<emdash>mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-01540-10
Product Name Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally open 1/16 24VDC
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK Square or Rectangular Knife Gate Valves (KSR) -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel; Steel; 304 Stainless Steel 316 Stainless Steel 317 Stainless Steel Carbon Steel
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Air solenoid valve - CPE24-M1H-5/3BS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
NO PTFE Bellows Solenoid Valve - EASY - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC
Media Corrosive Acids, Ultra-Pure Liquids
View Details