Cole-Parmer 960-130-000 - Marsh Bellofram Type 70 High- Flow Regulators, 1/4" NPT(F), 0 to 10 psi, 40 scfm GO-68825-38

Suppliers

Company
Product
Description
Supplier Links
960-130-000 - Marsh Bellofram Type 70 High- Flow Regulators, 1/4
Vernon Hills, IL, United States
960-130-000 - Marsh Bellofram Type 70 High- Flow Regulators, 1/4" NPT(F), 0 to 10 psi, 40 scfm
GO-68825-38
960-130-000 - Marsh Bellofram Type 70 High- Flow Regulators, 1/4" NPT(F), 0 to 10 psi, 40 scfm GO-68825-38
• Flow capacity to 80 scfm! • Responds to minute changes in pressure • Diaphragm constructed of Buna-N and polyester- designed for millions of cycles These Type 70 regulators are specifically designed for applications that require substantial flow capacity and accurate pressure controls. Downstream pressure can be set within 0.25" of water column and is accurately maintained under varying flow conditions with the help of an aspirator tube, which adjusts the air supply in accordance with the flow velocity. A balanced supply valve, using a rolling diaphragm, makes the regulator virtually immune to changes in supply pressure. Quality materials ensure long, trouble-free operation in the most difficult industrial environments. The precision die-cast aluminum housing is finished with vinyl paint, which resists scratching, weathering, and other physical wear. Regulators are pressure-tested and chrome-plated for corrosion resistance.

• Flow capacity to 80 scfm!
• Responds to minute changes in pressure
• Diaphragm constructed of Buna-N and polyester- designed for millions of cycles
These Type 70 regulators are specifically designed for applications that require substantial flow capacity and accurate pressure controls. Downstream pressure can be set within 0.25" of water column and is accurately maintained under varying flow conditions with the help of an aspirator tube, which adjusts the air supply in accordance with the flow velocity. A balanced supply valve, using a rolling diaphragm, makes the regulator virtually immune to changes in supply pressure. Quality materials ensure long, trouble-free operation in the most difficult industrial environments. The precision die-cast aluminum housing is finished with vinyl paint, which resists scratching, weathering, and other physical wear. Regulators are pressure-tested and chrome-plated for corrosion resistance.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-68825-38
Product Name 960-130-000 - Marsh Bellofram Type 70 High- Flow Regulators, 1/4" NPT(F), 0 to 10 psi, 40 scfm
Media inert gases
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161L-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Constant Pressure Pump Control Valves - CYCLE GARD ® IV CB152E/CB152ET - Flomatic Valves
Specs
Valve Type Control Valve
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
Maximum Pressure 400.00 psi (282 m H2O)
View Details
Tideflex Check Valves - Series TF-2 - DeZURIK, Inc.
Specs
Valve Type Check
Media Water
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details