Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | E-PM-20-13-25 |
Product Name | Manifold Mount - Proportional Valves |
Valve Type | Control Valve; Cartridge |
Primary Material | Aluminum |
Media | Gas; Inert Gases; Air; Compressed Air |
Valve Size | 0.19 inch (4.83 mm) |