1/2" NPT 5 Port 4-Way Spring Ctr. Dbl. Pilot Actuated Air Valve with Pressure Center
Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | MMA-44ZAAP |
Product Name | Pressure Center |
Valve Type | Control Valve; Pilot |
Primary Material | Aluminum; Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.50 inch (12.70 mm) |
Maximum Pressure | 125.00 psi (87.97 m H2O) |