3/8" NPT 3-Way Double Solenoid Valve
Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | MME-33WEE- |
Product Name | Maximatic® Solenoid Valves |
Valve Type | Control Valve; Solenoid; Spool |
Primary Material | Aluminum; Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.33 inch (8.25 mm) |
Maximum Pressure | 150.00 psi (106 m H2O) |