For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary Insert Valve replaces the gasket normally used with clamp joints, no extra space is required to accommodate the valve.
Two different types of Sanitary Insert Valves are available. They are distinguished by the following designations in their part numbers:
TC - Designates Tri-Clamp® fittings manufactured by Alfa Laval Inc. as well as Waukesha Cherry-Burrell® S-Line Series of fittings.
CB - Designates the Waukesha Cherry-Burrell® Q-Line Series of fittings. NOTE: Sanitary Insert Valve Types TC and CB are NOT interchangeable!
Check-All Valve Mfg. Co. | |
---|---|
Product Category | Industrial Valves |
Product Number | CBMTF (SIV-300-CB) |
Product Name | Sanitary Insert Valve |
Valve Type | Directional; Lift Check; Back Flow; Check; Poppet; Relief; Sanitary; Anti-Siphon |
Primary Material | PTFE; FEP Encapsulator |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids; Air; Chemical |
Valve Size | 3.00 inch (76.20 mm) |
Maximum Pressure | 20.00 psi (14.08 m H2O) |