this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a
4/2 or a 3/2 valve and is driven by a direct current geared motor.
Bijur Delimon International | |
---|---|
Product Category | Industrial Valves |
Product Number | CJB Series |
Product Name | Control Units |
Valve Type | Metering |
Primary Material | Brass / Bronze |
Media | Oil Lubricant |