this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a
4/2 or a 3/2 valve and is driven by a direct current geared motor.
Bijur Delimon International | |
---|---|
Product Category | Industrial Valves |
Product Number | FJD Series |
Product Name | Meter Units |
Valve Type | Metering; Ball Check; Check |
Primary Material | Brass / Bronze |
Media | Grease and oil |
Valve Size | 0.16 inch (3.97 mm) |