Globe Valve,0.75",2 Way,5.5 Cv,w/ Spring Return,120V,On/Off,S
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | G219S+LF120-S US |
Product Name | Globe Valve |
Valve Type | Globe |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 140.00 psi (98.53 m H2O) |