Globe Valve,0.75",2 Way,7.5 Cv,w/ Electronic Fail-Safe,24V,Modula
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | G220S+LVKB24-SR |
Product Name | Globe Valve |
Valve Type | Globe |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 211.00 psi (148 m H2O) |