This ALPHA range of radio data modules consists of transmitters, receivers and transceivers operating in the 868 ISM frequency band.
RF Carrier Frequency range: 860.48 to 879.51MHz ISM Band. Transmitter Output Power: up to +7dBm. Receiver Sensitivity: -109dBm @1200bps, BER = 0.1%. Modulation: FSK, OOK. High resolution PLL with 2.5KHz step. Programmable frequency deviation (from 30kHz to 210kHz, step 30kHz). Max data rate: 115.2kbps with internal digital filters. SPI port for setup. Clock and reset signal output for external MCU use. Wake-up timer. Low-battery detection. Power supply: +2.2 to +5.4Vdc. Stand-by current less than 0.3μA. Operating temperature range: -40 to +85°C. Dimensions: 16.1 x 15.9 x 4.2mm. Applications: Remote control, Remote sensing, Wireless data collection, Home security system, Toys, Tyre pressure monitoring system, local communication for the Internet-of-Things (IoT). RS Product Codes. 672-8997 ALPHA-TX-868 Transmitter. 672-9000 ALPHA-RX-868 Receiver. 672-9003 ALPHA-TRX-868 Transceiver
Module Type = Receiver
Supported Frequency Bands = 868 MHz
Modulation Technique = FM
Maximum RF Data Rate = 256kbit/s
Supported Bus Interfaces = SPI
Supply Voltage = 2.2 - 5.4V
Dimensions = 16.1 x 15.9 x 4.2mm
Height = 4.2mm
Length = 15.9mm
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Telemetry Receivers and Telemetry Transmitters |
Product Number | 6729000 |
Device Type | Receiver |
RF Modulation | Frequency Modulation; FM |
Operating Temperature | 85.0 C (185.0 F) |
Operating Frequency | 868 MHz |