Overview
Highly visible multi-color indication in a single segment along with a variable intensity audible alarm
Audible models available with standard, sealed, or omni-directional audible element
Continuous, pulsed, and staccato tones available
Rugged, cost-effective, and easy-to-install multi-color indicators
Illumination provides easy-to-see operator guidance and equipment status indication
1-, 2-, or 3-color models available
Available with 18 to 30V dc operation or 85 to 264V ac operation
Compact devices are completely self-contained - no controller needed
Immune to EMI and RFI interference
No assembly required
The LED light sources provide long life (100,000 hours on average) with low power consumption
Overview
Highly visible multi-color indication in a single segment along with a variable intensity audible alarm
- Audible models available with standard, sealed, or omni-directional audible element
- Continuous, pulsed, and staccato tones available
- Rugged, cost-effective, and easy-to-install multi-color indicators
- Illumination provides easy-to-see operator guidance and equipment status indication
- 1-, 2-, or 3-color models available
- Available with 18 to 30V dc operation or 85 to 264V ac operation
- Compact devices are completely self-contained - no controller needed
- Immune to EMI and RFI interference
- No assembly required
- The LED light sources provide long life (100,000 hours on average) with low power consumption