• Single Unit - 5 colors: White, Red, Blue, Yellow, Green. One unit can light up in 5 different colors.
• Single color unit is also available (24V only)
• Flashing and normal LED mode available in same module.
• 90 dB Buzzer
• Multi-function LED signal tower.
• Continuous mode or flashing mode.
• M22x1.5 mm mounting option
• Direct mounting on the cabinet
• Pole mounted for better viability
| Altech Corp. | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | IF Series |
| Product Name | Multi-Color LED Light Signal Tower |
| Light Options | Continuous; Flashing (optional feature) |
| Mounting Options | Pole |
| Features | Alarm |
| Number of Lights | One |