The EMB-9658T comes with an Intel® Core 2 Duo/ Celeron® M (socket-P based) processor based on Intel® GME965 + ICH8M chipset (the ICH8ME is optional for RAID support) and offers a high performance computing platform with various key features that vital applications demand. This model supports two 200-pin DDRII SODIMM, modules with support for a total of 4GB maximum at the speed of 533/667. The EMB-9658T equips Intel® 82566MM and Intel® 82573L chipsets for two 10/100/1000Base-TX Ethernet RJ-45 connectors. For the expansion interfaces, one PCI, one Mini PCI and one PCI-Expressã€x4ã€'th
rough a riser card are available.
The EMB-9658T supports LCD/CRT, LCD/DVI, LCD/TV, CRT/DVI, TV/DVI, simultaneous/dual view displays with LCD and CRT resolution support of up to 2048 x 1536 to meet abundant interface requirements. Moreover, it features up to 24-bit dual-channel LVDS, one DVI-I and SDVO. Display memory is shared by the system memory for up to 384MB/DVMT 4.0. Furthermore, the Intel® GME965 integrates TV-out function that supports NTSC/ PAL/ HDTV: 480p/ 720p/ 1080i/ 1080p. In addition to the fantastic display features, the EMB-9658T also deploys the High Definition 5.1CH audio interface in order to complete its multimedia capabilities.
Applications
Automation
Digital Signage
Medical Applications
Gaming
Entertainment
Features
Intel® Core 2 Duo/ Celeron® M (Socket-P Based) Processors
Intel® GME965 + ICH8M (-E Optional For RAID)
SODIMM DDR2 533/667 Memory, Max. 4 GB
Gigabit Ethernet x 2
18/24-bit Dual-Channel LVDS, DVI/CRT, SDVO Connector For 2nd 18/24-bit Dual-Channel LVDS/ DVI
HD 5.1CH Audio
SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash
USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O
PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser Card)
DC12V/ AT/ATX
SATA Power Connector Onboard x 1, Optional RAID 0 & 1, TPM, 6th RS-232
The EMB-9658T comes with an Intel® Core 2 Duo/ Celeron® M (socket-P based) processor based on Intel® GME965 + ICH8M chipset (the ICH8ME is optional for RAID support) and offers a high performance computing platform with various key features that vital applications demand. This model supports two 200-pin DDRII SODIMM, modules with support for a total of 4GB maximum at the speed of 533/667. The EMB-9658T equips Intel® 82566MM and Intel® 82573L chipsets for two 10/100/1000Base-TX Ethernet RJ-45 connectors. For the expansion interfaces, one PCI, one Mini PCI and one PCI-Expressã€x4ã€'through a riser card are available.
The EMB-9658T supports LCD/CRT, LCD/DVI, LCD/TV, CRT/DVI, TV/DVI, simultaneous/dual view displays with LCD and CRT resolution support of up to 2048 x 1536 to meet abundant interface requirements. Moreover, it features up to 24-bit dual-channel LVDS, one DVI-I and SDVO. Display memory is shared by the system memory for up to 384MB/DVMT 4.0. Furthermore, the Intel® GME965 integrates TV-out function that supports NTSC/ PAL/ HDTV: 480p/ 720p/ 1080i/ 1080p. In addition to the fantastic display features, the EMB-9658T also deploys the High Definition 5.1CH audio interface in order to complete its multimedia capabilities.
Applications
- Automation
- Digital Signage
- Medical Applications
- Gaming
- Entertainment
Features
- Intel® Core 2 Duo/ Celeron® M (Socket-P Based) Processors
- Intel® GME965 + ICH8M (-E Optional For RAID)
- SODIMM DDR2 533/667 Memory, Max. 4 GB
- Gigabit Ethernet x 2
- 18/24-bit Dual-Channel LVDS, DVI/CRT, SDVO Connector For 2nd 18/24-bit Dual-Channel LVDS/ DVI
- HD 5.1CH Audio
- SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash
- USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O
- PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser Card)
- DC12V/ AT/ATX
- SATA Power Connector Onboard x 1, Optional RAID 0 & 1, TPM, 6th RS-232