The WADE-8077 is a Mini-ITX motherboard from American Portwell Technology Inc. featuring an Intel Atom Cedar Trail processor and Intel NM10 chipset. It supports a single channel of DDR3 SDRAM up to 4GB via a 20-pin SO-DIMM socket. The board offers dual display capabilities with VGA, LVDS, and HDMI outputs, and includes one Mini-PCIe and one PCI-Express x1 expansion slot. This motherboard is equipped with two SATA ports for storage, dual Gigabit Ethernet controllers, and multiple I/O interfaces including four USB 2.0 ports, six COM ports, and onboard audio. It operates within a temperature range of 0°C to 60°C and has a mean time between failures (MTBF) of over 140,000 hours at 40°C. The dimensions of the board are 170mm x 170mm, making it suitable for compact applications.
Intel® Atom™ Cedar Trail D2700 2.13GHz processor with Intel® NM10 Chipset based Mini-ITX industrial motherboard with Dual Display (VGA/HDMI), Mini-PCI and PCI-Express x1 slot
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | WADE-8077 |
| Product Name | Low Power Mini-ITX Board |
| Processor / CPU | Intel® AtomTM |
| Chipset | INTEL |
| Bus / Standard | PCI Express; Mini-PCI |
| Form Factor | MiniATX |
| Processor Speed | 2.13 GHz |