L-com, Inc. Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1470nm, 1.0m 900um buffer, Pass Port PCWED-04347-19N3

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1470nm, 1.0m 900um buffer, Pass Port - PCWED-04347-19N3 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1470nm, 1.0m 900um buffer, Pass Port
PCWED-04347-19N3
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1470nm, 1.0m 900um buffer, Pass Port PCWED-04347-19N3
The L-COM PCWED-04347-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04347-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04347-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWED-04347-19N3 has 4 channels: 1471, 1491, 1511, and 1531nm, starting with 1471nm and with 20nm spacing. The L-COM PCWED-04347-19N3 has 1 meter 900um buffer fiber leads. The PCWED-04347-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWED-04347-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (85x75x8.5mm) Single Fiber Demux 4 Channels Starting with channel 1471nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-COM PCWED-04347-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04347-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04347-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWED-04347-19N3 has 4 channels: 1471, 1491, 1511, and 1531nm, starting with 1471nm and with 20nm spacing. The L-COM PCWED-04347-19N3 has 1 meter 900um buffer fiber leads. The PCWED-04347-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWED-04347-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Rugged Field Cassette (85x75x8.5mm)
  • Single Fiber Demux
  • 4 Channels
  • Starting with channel 1471nm
  • 1m 900um fiber leads
  • Pass fiber for unused CWDM channels
  • industrial temperature (-40c ~ 85c)

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • Demux function
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCWED-04347-19N3
Product Name Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1470nm, 1.0m 900um buffer, Pass Port
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 1315 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 1300 nm / 1550 nm
View Details
Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Fiber Optics, Passive Components, WDMs, Housing Options=Most Compact - WBS22AK4XX004XX4XX - FCI
Specs
Multiplexer Type Wavelength Division Multiplexer
Multiplexer Package 2.95 mm Dia x 51 mm L, stainless steel tube
View Details
Passive CWDM, Single LGX Demux, 4 Ch. w/ 20nm spacing, start ch 1470nm, LC/UPC w/ MON (1%)&Pass Single com fiber - PCW1D-04347-NN46 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Connector Type LC
WDM Bandwidth 20 nm (200 Å)
View Details