Shanghai Lanbao Sensing Technology Co., Ltd. IP67 40mm measuring light barrier sensors MH40-T3205LS1DA-F8

Description
LANBAO MH40 measuring light curtains are enclosed in aluminium alloy housing body, rugged and sturdy for different harsh environments. A variety of detection heights, from 300mm to 2220mm for multiple automation measuring demand, determining the position of the baggage cart in the robot cell, Switching from lengthwise to transverse transport, protrusion monitoring of pallets. Line synchronization and parallel light scanning mode provide it with great capability for accurate and fast detections. Highly resistant to ambient light 50,000lx as well as dust and thanks to various operating modes, the light grid is ideally equipped for many complex tasks in demanding environments. Description LANBAO MH family light grids are widely used for length, width and height detection, it serves as an important role in providing great solutions for a wide variety of applications in logistics and factory automation. As an intelligent light curtain, it can offer high productivity, suitable for all standard applications, including protrusion monitoring or object height and width measurement. Connection to the control is established via push-pull switching outputs or RS485 outputs, saving time and resources to operate and maintain. Product Features > Measuing light curtain > Sensing distance: 0~5m > Output: RS485/NPN/PNP, NO/NC settable* > Output indicator: OLED indicator > Scanning mode: Parallel light > Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins connector+20cm cable > Housing material: Aluminium alloy > Complete circuit protection: Short circuit protection, Zener protection, surge protection and reverse polarity protection > Protection degree: IP67 > Anti-ambient light: 50,000lx(incidence angle≥5°) > Accessory: Mounting bracket × 2, 8-core shielded wire × 1 (3m), 4-core shielded wire × 1 (22m)
Datasheet
Description
LANBAO MH40 measuring light curtains are enclosed in aluminium alloy housing body, rugged and sturdy for different harsh environments. A variety of detection heights, from 300mm to 2220mm for multiple automation measuring demand, determining the position of the baggage cart in the robot cell, Switching from lengthwise to transverse transport, protrusion monitoring of pallets. Line synchronization and parallel light scanning mode provide it with great capability for accurate and fast detections. Highly resistant to ambient light 50,000lx as well as dust and thanks to various operating modes, the light grid is ideally equipped for many complex tasks in demanding environments. Description LANBAO MH family light grids are widely used for length, width and height detection, it serves as an important role in providing great solutions for a wide variety of applications in logistics and factory automation. As an intelligent light curtain, it can offer high productivity, suitable for all standard applications, including protrusion monitoring or object height and width measurement. Connection to the control is established via push-pull switching outputs or RS485 outputs, saving time and resources to operate and maintain. Product Features > Measuing light curtain > Sensing distance: 0~5m > Output: RS485/NPN/PNP, NO/NC settable* > Output indicator: OLED indicator > Scanning mode: Parallel light > Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins connector+20cm cable > Housing material: Aluminium alloy > Complete circuit protection: Short circuit protection, Zener protection, surge protection and reverse polarity protection > Protection degree: IP67 > Anti-ambient light: 50,000lx(incidence angle≥5°) > Accessory: Mounting bracket × 2, 8-core shielded wire × 1 (3m), 4-core shielded wire × 1 (22m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 40mm measuring light barrier sensors - MH40-T3205LS1DA-F8 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
IP67 40mm measuring light barrier sensors
MH40-T3205LS1DA-F8
IP67 40mm measuring light barrier sensors MH40-T3205LS1DA-F8
LANBAO MH40 measuring light curtains are enclosed in aluminium alloy housing body, rugged and sturdy for different harsh environments. A variety of detection heights, from 300mm to 2220mm for multiple automation measuring demand, determining the position of the baggage cart in the robot cell, Switching from lengthwise to transverse transport, protrusion monitoring of pallets. Line synchronization and parallel light scanning mode provide it with great capability for accurate and fast detections. Highly resistant to ambient light 50,000lx as well as dust and thanks to various operating modes, the light grid is ideally equipped for many complex tasks in demanding environments. Description LANBAO MH family light grids are widely used for length, width and height detection, it serves as an important role in providing great solutions for a wide variety of applications in logistics and factory automation. As an intelligent light curtain, it can offer high productivity, suitable for all standard applications, including protrusion monitoring or object height and width measurement. Connection to the control is established via push-pull switching outputs or RS485 outputs, saving time and resources to operate and maintain. Product Features > Measuing light curtain > Sensing distance: 0~5m > Output: RS485/NPN/PNP, NO/NC settable* > Output indicator: OLED indicator > Scanning mode: Parallel light > Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins connector+20cm cable > Housing material: Aluminium alloy > Complete circuit protection: Short circuit protection, Zener protection, surge protection and reverse polarity protection > Protection degree: IP67 > Anti-ambient light: 50,000lx(incidence angle≥5°) > Accessory: Mounting bracket × 2, 8-core shielded wire × 1 (3m), 4-core shielded wire × 1 (22m)

LANBAO MH40 measuring light curtains are enclosed in aluminium alloy housing body, rugged and sturdy for different harsh environments. A variety of detection heights, from 300mm to 2220mm for multiple automation measuring demand, determining the position of the baggage cart in the robot cell, Switching from lengthwise to transverse transport, protrusion monitoring of pallets.
Line synchronization and parallel light scanning mode provide it with great capability for accurate and fast detections. Highly resistant to ambient light 50,000lx as well as dust and thanks to various operating modes, the light grid is ideally equipped for many complex tasks in demanding environments.

Description
LANBAO MH family light grids are widely used for length, width and height detection, it serves as an important role in providing great solutions for a wide variety of applications in logistics and factory automation. As an intelligent light curtain, it can offer high productivity, suitable for all standard applications, including protrusion monitoring or object height and width measurement. Connection to the control is established via push-pull switching outputs or RS485 outputs, saving time and resources to operate and maintain.

Product Features
> Measuing light curtain
> Sensing distance: 0~5m
> Output: RS485/NPN/PNP, NO/NC settable*
> Output indicator: OLED indicator
> Scanning mode: Parallel light
> Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins connector+20cm cable
> Housing material: Aluminium alloy
> Complete circuit protection: Short circuit protection, Zener protection, surge protection and reverse polarity protection
> Protection degree: IP67
> Anti-ambient light: 50,000lx(incidence angle≥5°)
> Accessory: Mounting bracket × 2, 8-core shielded wire × 1 (3m), 4-core shielded wire × 1 (22m)

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Light Curtains
Product Number MH40-T3205LS1DA-F8
Product Name IP67 40mm measuring light barrier sensors
Sensitivity or Resolution 0.0 to 197 inch (0.0 to 5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2437979-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1018739-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details