Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.
A SPST normally open/SPST Revision:C High Voltage Holdoff with Radio Frequency Switching
Features
Voltage Breakdown determined with maximum of 3 µA leakage current
Leaded glass currently exempted from RoHS requirements
Rhodium contacts in vacuum environment
Hermetically sealed contacts
Advantages
Rf Isolation > 50 dB up to 30 MHz
Insertion Loss < 0.01dB up to 30MHz
Q measurement at least 60% of pure Copper wire
Not ESD sensitive
Extended operations in extreme environments
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.
A SPST normally open/SPST Revision:C High Voltage Holdoff with Radio Frequency Switching
Features
- Voltage Breakdown determined with maximum of 3 µA leakage current
- Leaded glass currently exempted from RoHS requirements
- Rhodium contacts in vacuum environment
- Hermetically sealed contacts
Advantages
- Rf Isolation > 50 dB up to 30 MHz
- Insertion Loss < 0.01dB up to 30MHz
- Q measurement at least 60% of pure Copper wire
- Not ESD sensitive
- Extended operations in extreme environments