ORD 228VL -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 228VL
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.5 A Max.
- Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 228VL |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
1 amps
View Details
HSI Sensing (Hermetic Switch, Inc.)
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Current Rating
0.5000 amps
AC Voltage Rating
200 volts
View Details