ROW, Incorporated Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| FEP or PFA encapsulated straight lengths in Silicone, Viton™, or EPDM The straight lengths can be supplied with "open ends" or "closed ends" providing total encapsulation of the elastomer. | |
| TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the... |