ROW, Incorporated FEP Encapsulated Viton Gasket 500CV

Description
TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the core for resilience, and FEP on the outside for chemical resistance. Not an envelope gasket, the elastomeric core of every TFE-O-SIL gasket is fully encased. TFE-O-SIL Features: Excellent Chemical Resistance - FEP is chemically inert to almost all industrial chemicals and solvents, even at elevated temperatures and pressures Resiliency - Elastomeric cores provide an assured tight seal Wide Temperature Range - Continuous service temperatures from -75°F (-60°C) to +400°F (+205°C) for FEP & silicone, -15°F (-26°C) to +400°F (+205°C) for FEP & Viton™ Low Coefficient of Friction - Lubricious surface of FEP for easier gasket insertion Nonstick Surface - Almost all substances release easily so cleanup is easier Universal Seal - Handles practically any fluid. Eliminates matching the myriad elastomeric formulations with a specific requirement Sanitary - Eliminates contamination associated with elastomeric gaskets. White Gaskets - Introducing our latest line of TFE-O-SIL silicone core gaskets encapsulated with FEP. With their clean, sanitary appearance, our white gaskets are ideal for pharmaceutical applications. They are available in coupling sizes from 1/2" through 3" for temperature ranges from -75°F (-60°C) to +400°F (+205°C). General Specifications Core Materials Silicone to ZZ-R-765 FDA Compliant - Ideal for pharmaceutical, food and beverage applications. (Available in red or white) Viton™ - Ideal for overall chemical resistance. Encapsulation Solid .020 wall of virgin FEP made from resin which meets or exceeds the requirements of L-P-389A and ASTM-D-2116. FDA compliant & USP Class VI approved.
Description
TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the core for resilience, and FEP on the outside for chemical resistance. Not an envelope gasket, the elastomeric core of every TFE-O-SIL gasket is fully encased. TFE-O-SIL Features: Excellent Chemical Resistance - FEP is chemically inert to almost all industrial chemicals and solvents, even at elevated temperatures and pressures Resiliency - Elastomeric cores provide an assured tight seal Wide Temperature Range - Continuous service temperatures from -75°F (-60°C) to +400°F (+205°C) for FEP & silicone, -15°F (-26°C) to +400°F (+205°C) for FEP & Viton™ Low Coefficient of Friction - Lubricious surface of FEP for easier gasket insertion Nonstick Surface - Almost all substances release easily so cleanup is easier Universal Seal - Handles practically any fluid. Eliminates matching the myriad elastomeric formulations with a specific requirement Sanitary - Eliminates contamination associated with elastomeric gaskets. White Gaskets - Introducing our latest line of TFE-O-SIL silicone core gaskets encapsulated with FEP. With their clean, sanitary appearance, our white gaskets are ideal for pharmaceutical applications. They are available in coupling sizes from 1/2" through 3" for temperature ranges from -75°F (-60°C) to +400°F (+205°C). General Specifications Core Materials Silicone to ZZ-R-765 FDA Compliant - Ideal for pharmaceutical, food and beverage applications. (Available in red or white) Viton™ - Ideal for overall chemical resistance. Encapsulation Solid .020 wall of virgin FEP made from resin which meets or exceeds the requirements of L-P-389A and ASTM-D-2116. FDA compliant & USP Class VI approved.

Suppliers

Company
Product
Description
Supplier Links
FEP Encapsulated Viton Gasket - 500CV - ROW, Incorporated
Addison, IL, United States
FEP Encapsulated Viton Gasket
500CV
FEP Encapsulated Viton Gasket 500CV
TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the core for resilience, and FEP on the outside for chemical resistance. Not an envelope gasket, the elastomeric core of every TFE-O-SIL gasket is fully encased. TFE-O-SIL Features: Excellent Chemical Resistance - FEP is chemically inert to almost all industrial chemicals and solvents, even at elevated temperatures and pressures Resiliency - Elastomeric cores provide an assured tight seal Wide Temperature Range - Continuous service temperatures from -75°F (-60°C) to +400°F (+205°C) for FEP & silicone, -15°F (-26°C) to +400°F (+205°C) for FEP & Viton™ Low Coefficient of Friction - Lubricious surface of FEP for easier gasket insertion Nonstick Surface - Almost all substances release easily so cleanup is easier Universal Seal - Handles practically any fluid. Eliminates matching the myriad elastomeric formulations with a specific requirement Sanitary - Eliminates contamination associated with elastomeric gaskets. White Gaskets - Introducing our latest line of TFE-O-SIL silicone core gaskets encapsulated with FEP. With their clean, sanitary appearance, our white gaskets are ideal for pharmaceutical applications. They are available in coupling sizes from 1/2" through 3" for temperature ranges from -75°F (-60°C) to +400°F (+205°C). General Specifications Core Materials Silicone to ZZ-R-765 FDA Compliant - Ideal for pharmaceutical, food and beverage applications. (Available in red or white) Viton™ - Ideal for overall chemical resistance. Encapsulation Solid .020 wall of virgin FEP made from resin which meets or exceeds the requirements of L-P-389A and ASTM-D-2116. FDA compliant & USP Class VI approved.

TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the core for resilience, and FEP on the outside for chemical resistance. Not an envelope gasket, the elastomeric core of every TFE-O-SIL gasket is fully encased.

TFE-O-SIL Features:

Excellent Chemical Resistance - FEP is chemically inert to almost all industrial chemicals and solvents, even at elevated temperatures and pressures

Resiliency - Elastomeric cores provide an assured tight seal

Wide Temperature Range - Continuous service temperatures from
-75°F (-60°C) to +400°F (+205°C) for FEP & silicone,
-15°F (-26°C) to +400°F (+205°C) for FEP & Viton™

Low Coefficient of Friction - Lubricious surface of FEP for easier gasket insertion

Nonstick Surface - Almost all substances release easily so cleanup is easier

Universal Seal - Handles practically any fluid. Eliminates matching the myriad elastomeric formulations with a specific requirement

Sanitary - Eliminates contamination associated with elastomeric gaskets.

White Gaskets - Introducing our latest line of TFE-O-SIL silicone core gaskets encapsulated with FEP. With their clean, sanitary appearance, our white gaskets are ideal for pharmaceutical applications. They are available in coupling sizes from 1/2" through 3" for temperature ranges from -75°F (-60°C) to +400°F (+205°C).

General Specifications

Core Materials
Silicone to ZZ-R-765 FDA Compliant - Ideal for pharmaceutical, food and beverage applications. (Available in red or white)
Viton™ - Ideal for overall chemical resistance.

Encapsulation
Solid .020 wall of virgin FEP made from resin which meets or exceeds the requirements of L-P-389A and ASTM-D-2116. FDA compliant & USP Class VI approved.

Supplier's Site

Technical Specifications

  ROW, Incorporated
Product Category Gaskets and Gasketing
Product Number 500CV
Product Name FEP Encapsulated Viton Gasket
Gasket Type Sanitary Gasket
Gasket Description Cam Lock Coupling Gasket
Material Fluoroelastomer (FKM)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609090 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
6 in. Size Grooved Buna Gasket|Master File - GEG-BUNA600 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Grooved Gasket
Material Ethylene Propylene (EPDM); Nitrile (NBR)
Gasket Dimensions 6 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details