Gardico, Inc. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| A variety of standard ANSI gaskets available: New standards have larger than nominal size inside diameter to 12" size - above 12" the ID is same as nominal Old ANSI... | |
| A variety of Meter gaskets available: Meter gaskets. Drop-in meter gaskets. Gooseneck meter gaskets. | |
| A variety of Ring and FF Gaskets available: Common ring and FF gasket sizes, ANSI/ AWWA 150 psi 2-1/2" to 12" | |
| Exhaust system gaskets for CAT® diesel engines. | |
| Exhaust system gaskets for Cummins® & Detroit Diesel® engines | |
| Foam strips, available with Pressure Sensitive Adhesive (PSA), for enclosure doors. closed-cell neoprene (CCNS) Open-cell, microcell, urethane (Poron) Open-cell silicone Gum rubber and 40D neoprene, available with 1 or 2... | |
| Gaskets for fishing & other vessels. Square or rectangular cross section of thick rubber strips. Can be beveled on one or 2 edges to clear weld beads. Materials generally are... | |
| Gaskets for individual applications and irregular shapes: Where pieces of machinery mate such as mounting accessories to engines or machines: frequently made of vegetable fiber Where equipment boxes are closed:... | |
| Manhole and hand hole gaskets: Provide access to tanks Obround shapes - half-circle ends with a straight section joining them Often common sizes with varying bolt hole patterns Materials usually... | |
| Panhandle Gaskets: used for ease of installation available in common ring gasket sizes generally in vegetable fiber, 1/16" and 1/8" thick |