Gardico, Inc. Datasheets for Compression Packing Seals
Compression packing seals or gland seals are deformable materials used to prevent or control the leakage of fluid between surfaces that move in relation to each other.
Compression Packing Seals: Learn more
| Product Name | Notes |
|---|---|
| Expanded PTFE (Teflon) Conforms easily, very high density when compressed. pH 0-14, temp -400 to +500o F, pressure to 1450 psi Graphited yarn over inconel High temperature, high pressure... | |
| Used to seal shafts for rotating machinery AVAILABLE MATERIALS: Flax/ramie with petroleum lube Synthetic with petroleum, graphite lube Synthetic with PTFE suspensoid, PTFE lube Expanded PTFE with graphite Interlock braid. | |
| Expanded PTFE extruded: pH 0-14, temperature to 600, pressure to 3000 psi Seals with low bolt loads, resists cold flow and has good torque retention vs other PTFE materials 1/8"... |