Gardico, Inc. ANSI Standard Gasket

Description
A variety of standard ANSI gaskets available: New standards have larger than nominal size inside diameter to 12" size - above 12" the ID is same as nominal Old ANSI standards have same ID as the nominal size For water: neoprene, red rubber, ½" to 36"; full-face and raised face (ring) For fuels & oils: ½" to 24" full-face and raised face (ring) nitrile (NBR, buna-n), Viton®, vegetable fiber and compressed sheet. For steam to 750o F: ½" to 36" full-face and raised face (ring) compressed sheet, aramid fiber with nitrile binder. For engine applications to 1200o F: synthetic fiber and nitrile with metal insert. For exhaust systems to 1800o F: vermiculite & ceramic fiber with metal insert.
Datasheet
Description
A variety of standard ANSI gaskets available: New standards have larger than nominal size inside diameter to 12" size - above 12" the ID is same as nominal Old ANSI standards have same ID as the nominal size For water: neoprene, red rubber, ½" to 36"; full-face and raised face (ring) For fuels & oils: ½" to 24" full-face and raised face (ring) nitrile (NBR, buna-n), Viton®, vegetable fiber and compressed sheet. For steam to 750o F: ½" to 36" full-face and raised face (ring) compressed sheet, aramid fiber with nitrile binder. For engine applications to 1200o F: synthetic fiber and nitrile with metal insert. For exhaust systems to 1800o F: vermiculite & ceramic fiber with metal insert.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Standard Gasket -  - Gardico, Inc.
Seattle, WA, USA
ANSI Standard Gasket
ANSI Standard Gasket
A variety of standard ANSI gaskets available: New standards have larger than nominal size inside diameter to 12" size - above 12" the ID is same as nominal Old ANSI standards have same ID as the nominal size For water: neoprene, red rubber, ½" to 36"; full-face and raised face (ring) For fuels & oils: ½" to 24" full-face and raised face (ring) nitrile (NBR, buna-n), Viton®, vegetable fiber and compressed sheet. For steam to 750o F: ½" to 36" full-face and raised face (ring) compressed sheet, aramid fiber with nitrile binder. For engine applications to 1200o F: synthetic fiber and nitrile with metal insert. For exhaust systems to 1800o F: vermiculite & ceramic fiber with metal insert.

A variety of standard ANSI gaskets available:

  • New standards have larger than nominal size inside diameter to 12" size - above 12" the ID is same as nominal
  • Old ANSI standards have same ID as the nominal size
  • For water: neoprene, red rubber, ½" to 36"; full-face and raised face (ring)
  • For fuels & oils: ½" to 24" full-face and raised face (ring) nitrile (NBR, buna-n), Viton®, vegetable fiber and compressed sheet.
  • For steam to 750o F: ½" to 36" full-face and raised face (ring) compressed sheet, aramid fiber with nitrile binder.
  • For engine applications to 1200o F: synthetic fiber and nitrile with metal insert.
  • For exhaust systems to 1800o F: vermiculite & ceramic fiber with metal insert.
Supplier's Site Datasheet

Technical Specifications

  Gardico, Inc.
Product Category Gaskets and Gasketing
Product Name ANSI Standard Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488684-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.41 inch (35.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-007-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details