Dana Holding Corporation Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| At Dana, we design our components to offer the most technologically advanced product solutions to fit your needs. Our "electronic window" connector gasket employs the latest advancements in the industry... | |
| Dana is constantly setting new standards with innovative sealing solutions and cutting-edge technology. We have continued this process by utilizing soft asbestos-free materials (AFM) for stamped gaskets. Aramid fibers, inorganic... | |
| Dana uses state-of-the-art equipment and manufacturing processes to produce multi-layer cylinder-head gaskets for light- and commercial-vehicle engines. Innovative product design and high quality materials allows us to provide Victor Reinz®... | |
| MatriCS® is a new generation of stamped, rubber coated metal gaskets with a carbon-steel core and dual-coated, fiber-reinforced, temperature-resistan t elastomer. While the primer layer acts as a tight bond,... | |
| Molded carrier style gaskets seal components with a plastic or metal carrier fastened to a specific elastomer. This creates a steady pressure to secure components with an unbreakable seal. Clips... | |
| Molded pressed-in-place gaskets are completely compacted in a metal-to-metal joint groove in die-cast front covers, oil pans, and other housings with an as-cast groove. Retention features of the material provide... | |
| ThermoGlide® is a high-temperature exhaust gasket coating designed to provide temperature resistance up to 650ºC (1,202ºF) in modern gasoline and diesel engines. ThermoGlide 1000 withstands temperatures as high as 1,000ºC... | |
| Xtreme® Plus gaskets are designed for high-temperature applications. They consist of a perforated stainless steel core sheet coated on both sides with a fiber-reinforced mica layer that contains temperature-resistan t... |