Dana Holding Corporation MatricCS Plus Gaskets

Description
MatriCS® is a new generation of stamped, rubber coated metal gaskets with a carbon-steel core and dual-coated, fiber-reinforced, temperature-resistan t elastomer.  While the primer layer acts as a tight bond, the anti-stick surface also allows optimal disassembly properties.  Full and half embossments are available in an array of shapes to specifically cater to the application. MatriCS Plus gaskets feature the same long-term durability as MatriCS gaskets, but with a stainless steel core to further resist corrosion and wear. Thickness ranges from .45 to .50 mm (0.018 to 0.020 inches), depending on desired compression.
Description
MatriCS® is a new generation of stamped, rubber coated metal gaskets with a carbon-steel core and dual-coated, fiber-reinforced, temperature-resistan t elastomer.  While the primer layer acts as a tight bond, the anti-stick surface also allows optimal disassembly properties.  Full and half embossments are available in an array of shapes to specifically cater to the application. MatriCS Plus gaskets feature the same long-term durability as MatriCS gaskets, but with a stainless steel core to further resist corrosion and wear. Thickness ranges from .45 to .50 mm (0.018 to 0.020 inches), depending on desired compression.

Suppliers

Company
Product
Description
Supplier Links
MatricCS Plus Gaskets -  - Dana Holding Corporation
Maumee, OH, USA
MatricCS Plus Gaskets
MatricCS Plus Gaskets
MatriCS® is a new generation of stamped, rubber coated metal gaskets with a carbon-steel core and dual-coated, fiber-reinforced, temperature-resistan t elastomer.  While the primer layer acts as a tight bond, the anti-stick surface also allows optimal disassembly properties.  Full and half embossments are available in an array of shapes to specifically cater to the application. MatriCS Plus gaskets feature the same long-term durability as MatriCS gaskets, but with a stainless steel core to further resist corrosion and wear. Thickness ranges from .45 to .50 mm (0.018 to 0.020 inches), depending on desired compression.

MatriCS® is a new generation of stamped, rubber coated metal gaskets with a carbon-steel core and dual-coated, fiber-reinforced, temperature-resistant elastomer.  While the primer layer acts as a tight bond, the anti-stick surface also allows optimal disassembly properties.  Full and half embossments are available in an array of shapes to specifically cater to the application. MatriCS Plus gaskets feature the same long-term durability as MatriCS gaskets, but with a stainless steel core to further resist corrosion and wear. Thickness ranges from .45 to .50 mm (0.018 to 0.020 inches), depending on desired compression.

Supplier's Site

Technical Specifications

  Dana Holding Corporation
Product Category Gaskets and Gasketing
Product Name MatricCS Plus Gaskets
Gasket Description Stamped Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2424033-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Porous Transport Layer (PTL) - FELTMETAL™ - Technetics Group
Specs
Material Steel; 347 Stainless Steel, Hastelloy-X, FeCrAlY
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details