Dana Holding Corporation Datasheets for Differentials and Axles
A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle of the driving wheels is split, with the driveshaft transferring motion through gearing arrangements to maintain a uniform direction and speed of the (live) axles. This arrangement is very common in rear-wheel drive cars and trucks, but is also employed in aircraft, production machinery and equipment, trains, and ships.
Differentials and Axles: Learn more
| Product Name | Notes |
|---|---|
| At Dana, patented designs ensure long service life, reduced maintenance, and overall, highly durable steer axle products. For all Class 4 and 5 vehicle applications, our E-Series Steer Axles offer... | |
| At Dana, we offer lightweight solutions and maximum maneuverability for all Class 4 and 5 vehicle applications. The patented designs of the Spicer® D-Series Medium-Duty steer axles ensure long service... | |
| Banjo-style beam axles utilize advanced hypoid gear technology with smaller offsets. Lightweight, yet durable, these axles withstand wear and tear from light vehicles ranging from light delivery vehicles and passenger... | |
| Dana's S190E Series High-Entry Single Reduction Single Drive Axles are equipped with innovative features to ensure optimal operation and durability with less required maintenance. Designed to withstand demanding vocations, including... | |
| Designed for medium- and heavy-duty applications, the Dana S590 Series Two-Speed and Planetary Double Reduction Single Drive Axles deliver versatile power in a full line of two-speed and planetary double... | |
| Designed to withstand demanding vocations, including LTL, double and triple trailer line haul, construction, refuse, city delivery, fire and rescue, the S170E Series High-Entry Single Reduction Single Drive Axle are... | |
| Engineered specifically to deliver greater fuel efficiency, enhanced safety characteristics, and reduced maintenance to the Indian market, our 90S-91S Single Reduction Drive Axles are more resistant to driver abuse with... | |
| Engineered to meet the needs of the professional line haul customer, the new Spicer® Pro-40™ Tandem Axle is specifically engineered to dramatically decrease weight and increase your bottom line. Its... | |
| For maximum durability and performance without added complexity and cost, the D165 Single Reduction Heavy-Duty Tandem Axle gives you a best-in-class axle for your demanding vehicle applications. Engineered specifically for... | |
| For the most modern vehicle platforms, choose advanced axle components that employ the latest innovations tailored to meet your unique needs. Split-case front and rear axles feature independent suspension systems... | |
| High Power Density™ (HPD™) design provides optimum axle performance with high-torque, high-horsepower engines in increased payload applications on the DSH-44 Single Reduction Tandem Drive Axle. This high-performance axle eliminates the... | |
| Our Two-Speed and Planetary Double Reduction Single Drive Axles offer versatile power for two-speed, medium-duty applications. Our full line of high-performance axle products feature increased strength and durability. | |
| Our Two-Speed and Planetary Double Reduction Single Drive Axles provide versatile power in a full line of planetary double reduction models for medium and heavy-duty applications. Dana's exclusive, patented designs... | |
| Quiet, strong, and lightweight, the High-Power Density™ (HPD™) technology included in the G150 Single Reduction Medium-Duty Single Drive Axle offers improved durability and minimized weight. Available with a full range... | |
| Salisbury axles are available in beam or independent style configurations to easily adapt to any light-vehicle application. With increased contact ratios, large bore bearings, and motion transmission error gears, these... | |
| Spicer® axles are designed to deliver maximum performance for off-highway machines. Our innovative axles offer features and specifications to accommodate specific application needs. We meticulously engineer our designs - single-reduction,... | |
| Spicer® D-Series Heavy-Duty Steer Axles improve vehicle performance for vocational applications with larger kingpin bushings and a kingpin sealing system. A dual draw key and spring washer kingpin retention system... | |
| Spicer® E-Series Medium-Duty Steer Axles improve vehicle performance for on-highway, city delivery, and bus applications. The exclusive combination of our patented Dana technologies and designs ensures long service life, reduced... | |
| Spicer® Non-Driven Steers (NDS) axles come standard with industry-proven features exclusive to Dana. Designed for on-highway, city delivery, and bus applications, both standard and deep drop power rib forged steel... | |
| The D590 Planetary Double Reduction Drive Axles offer versatile power in a complete line of planetary double reduction models. The D-590 Series tandems are ideal for medium- and heavy-duty applications... | |
| The DS404 Standard Single Reduction Tandem Drive Axle features the proven performance and reliability that our products are known for worldwide. With increased productivity and high efficiencies, the DS404 includes... | |
| The DS405 Standard Single Reduction Tandem Drive Axle features the proven performance and reliability that our products are known for worldwide. With increased productivity and high efficiencies, the DS405 includes... | |
| The DSH 40-41 High-Performance Single Reduction Tandem Drive Axle eliminates the requirement for strict drivetrain and engine control settings, and is approved specifically for applications with engines up to 650... | |
| The G110 Single Reduction Medium-Duty Single Drive Axle is ideal for a variety of truck applications, including conventional vans, walk-in vans, motor homes, and utility, landscape and city delivery trucks. | |
| The G140 Durable Medium-Duty Single Reduction Drive Axle is lightweight and packed with features that reduce installation and life cycle costs. They also improve reliability and decrease noise, vibration, and... | |
| The G170 & G190 Single Reduction Single Drive Axles are equipped with innovative features to ensure optimal operation and durability with less required maintenance. These high-performance single drive axles are... | |
| The most economical transportation solution for on-highway tandem operations, the new Spicer® EconoTrek™ tandem axle features a durable 6x2 configuration that offers a weight savings of up to 450 pounds... | |
| The number one steer axle choice for Class 6 vehicle applications, our Spicer® D-Series Medium-Duty Steer Axle features the exclusive combination of patented Dana technologies and innovative designs to deliver... | |
| The S110 Single Reduction Medium-Duty Single Drive Axle is ideal for a variety of truck applications, including conventional vans, walk-in vans, motor homes, and utility, landscape and city delivery trucks. | |
| The S130 Single Reduction Medium-Duty Single Drive Axle is ideal for a variety of truck applications, including conventional vans, walk-in vans, motor homes, and utility, landscape and city delivery trucks. | |
| The S140 Single Reduction Drive Axle is lightweight and packed with features that reduce installation and life cycle costs. This axle also improves reliability and decrease noise, vibration, and harshness... | |
| The S170 and S190 Single Reduction Single Drive Axles are equipped with innovative features to ensure optimal operation and durability with less required maintenance. These high-performance single drive axles are... | |
| The Spicer® AdvanTEK® 40 Tandem Axle is the first axle for linehaul fleets to feature AdvanTEK gearing, which was previously only available on axles for Class 1 through Class 5... | |
| The T590 Double Reduction Drive Axles offer versatile power in a full line of two-speed models. The T590 Series is ideal for medium- and heavy-duty applications from 46,000 to 70,000... | |
| When durability and performance are critical, our industry-proven Single Reduction Heavy-Duty Tandem Axles and Tridem Axles are the ideal product for construction, heavy haul, logging, oil field, refuse, and other... | |
| When optimal operation and durability are critical, the industry-proven D40-170 Single Reduction Heavy-Duty Tandem Axle is the ideal solution for high-torque and high-horsepower in high GCW line haul applications. With... | |
| When optimal operation and durability are critical, the industry-proven D46-170 Single Reduction Heavy-Duty Tandem Axle is the ideal solution for construction, heavy haul, logging, oil field, refuse, and other demanding... | |
| With several patented design elements that combine the best in durability, reliability, and efficiency, our Torsionally Tuned 40 Single Reduction Tandem Drive Axle is proven to deliver maximum performance with... |