Silicon Labs Digital Isolators Si8663EC-B-IS1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - Si8663EC-B-IS1 - Silicon Labs
Austin, TX, USA
Digital Isolators
Si8663EC-B-IS1
Digital Isolators Si8663EC-B-IS1
The Si86xx family is the industry’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs’ patented isolation technology, Si86xx isolators enable robust operation in harsh industrial applications. Features Up to 5000 VRMS isolation UL, CSA, VDE certification 60-year life at rated working voltage High electromagnetic immunity Supply voltage 2.5 to 5.5 V Independent, bidirectional SDA and SCL isolation channels Open drain outputs with 35 mA sink current Supports I2C clocks up to 1.7 MH Unidirectional isolation channels support additional system signals (Si8605, Si8606) –40 to +125 °C temperature range Common mode transient immunity 50 kV/μs AEC-Q100 qualification RoHS-compliant packages SOIC-8 narrow body SOIC-16 wide body SOIC-16 narrow body

The Si86xx family is the industry’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs’ patented isolation technology, Si86xx isolators enable robust operation in harsh industrial applications.

Features

  • Up to 5000 VRMS isolation
  • UL, CSA, VDE certification
  • 60-year life at rated working voltage
  • High electromagnetic immunity
  • Supply voltage 2.5 to 5.5 V
  • Independent, bidirectional SDA and SCL isolation channels
    • Open drain outputs with 35 mA sink current
    • Supports I2C clocks up to 1.7 MH
    • Unidirectional isolation channels support additional system signals (Si8605, Si8606)
  • –40 to +125 °C temperature range
  • Common mode transient immunity 50 kV/μs
  • AEC-Q100 qualification
  • RoHS-compliant packages
    • SOIC-8 narrow body
    • SOIC-16 wide body
    • SOIC-16 narrow body
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Signal Conditioners
Product Number Si8663EC-B-IS1
Product Name Digital Isolators
Signal Conditioning SigIsol
Form Factor Surface Mount
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

621 LVDT Amplifier -  - RDP Electrosense
RDP Electrosense
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Modular Bay or Slot System
Excitation Voltage; Current
View Details
Isolation - Digital Isolators - 2DIB0400F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details