The Mini Analog Pro signal conditioners from Phoenix Contact are the first 6mm range with plug-in connection technology. Using the latest switching technology, applications are made quicker and easier with the signal conditioners highly compact and visible housing, easily accessible terminal points and current measurement. Users also benefit from simple configuration via DIP switches as well as extended configuration via software or smartphone app without needing additional accessories plus supports NFC communication
Easy startup and servicing: measures signals without disconnecting current loops and optional disconnect function. Excellent signal quality . Available with extended supply voltages and operating temperatures to suit a wide range of applications. Wiring with screw connection or tool-free plug-in technology
Input Type = Current, Voltage
Output Type = Current, Transistor
Signal Conditioner Type = Isolation
Output Range = 5 kHz
Supply Voltage = 9.6 - 30 V dc
Mounting Type = DIN Rail
Sensor Compatibility = NAMUR Sensor
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
Special Features = Inputs and Outputs are Configurable via DIP Switches, Screw or Push-In Connection Available
RS Components, Ltd. | |
---|---|
Product Category | Signal Conditioners |
Product Number | 8903871 |
Signal Conditioning | Isolation |