With 78 Cherry MX keys based on Gold Crosspoint technology, and have tactile feeling. Two different key actions (soft contact and keyclick). Laser-engraved keycap symbols or high quality UV silk screen printed keycap symbols. Operating life cycle of individual keys. Soft contact mode: 50 million strokes. Key click mode: 20 million strokes. Damaged keys can be easily replaced and hence save the replacement cost
Wired/Wireless = Wired
Connection Type = USB
Industrial Use = Yes
Colour = Black
Dimensions = 290 x 170 x 47mm
Depth = 47mm
Height = 170mm
Width = 290mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keypads |
Product Number | 8418301 |
Connector Style | PC Pins |