Rugged, cost effective industrial or public use, vandal resistant keypads. Keypads can be mounted from the rear, via mounting holes in the back of the keypad housing, or by utilising the mounting kit. Mounting kit comprising silicone sealing gasket and 2 ABS polycarbonate mounting brackets (included). IK 09 impact resistance (behind 3mm thick panel). IP67 front face. Anti-twist and anti-wrench 12mm diameter aluminium keys. Tactile feel (silicone membrane with carbon pills, on gold coated PCB). Supply voltage 5Vdc 240mA max. Actuation force 1.9N +/- 30%, travel 0.8 to 1.3mm. Contact resistance <200Ω. Typical applications include Access control, Telecom, Transport, Vending, Security etc
Keypad Layout = 4 x 1
Membrane Operation = Yes
Number of Keys = 4
Keypad Output = Common Point
IP Rating = IP67
Case Material = Plastic
Mechanical Life Per Key = 4000000Operations
Contact Material = Gold Plated Carbon
Actuator Colour = Black
Actuator Material = Anodised Aluminium
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keypads |
Product Number | 199490 |
Standard Keypad Size | Other Size |