Made from one piece of solid aluminium these rugged keypads are totally water resistant. Piezo switch technology has no moving parts so these keypads are fit and forget maintenance free. The keypad switching unit is resin potted to seal against all contamination and prevent freezing.
Electrical lifetime: 15 million operations. Actuation force: 3 - 5N
Keypad Layout = 3 x 4
Membrane Operation = Yes
Number of Keys = 12
Keypad Output = Matrix
IP Rating = IP68
Case Material = Aluminium
Case Colour = Grey
Mechanical Life Per Key = 15000000Operations
Actuator Colour = Black
Depth Behind Panel = 3.5mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keypads |
Product Number | 8179946 |
Standard Keypad Size | 3x4 |