Additional materials may be available, pressures to 25 psi
VanSeal | |
---|---|
Product Category | Oil Seals and Grease Seals |
Product Number | STD7500-02 |
Product Name | Standard Lip Seal |
Seal Type | Single Lip Oil Seal |
Seal Construction | Single Metal Case |
Seal Orientation | Rod Seal |
Seal Features | Spring-energized |
Material (ASTM Abbreviation) | Nitrile (NBR) |