Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
Winters Instruments | |
---|---|
Product Category | Mechanical Pressure Gauges |
Product Number | P3S6026B |
Product Name | P3S Series Pressure Gauge |
Type | Dual Scale |
Working Pressure Range | -14.74 to 15 psi (-10.37 to 10.56 m H2O) |
Connection Size | 0.2500 inch (6.35 mm) |
Diameter | 4.5 inch (114 mm) |
Operating Temperature | -40 to 150 F (-40 to 66 C) |