Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty
Winters Instruments | |
---|---|
Product Category | Mechanical Pressure Gauges |
Product Number | PLP4235 |
Product Name | PLP Series Low Pressure Gauge |
Type | Dual Scale |
Working Pressure Range | 0.0 to 10 psi (0.0 to 7.04 m H2O) |
Connection Size | 0.2500 inch (6.35 mm) |
Diameter | 4 inch (102 mm) |
Operating Temperature | -40 to 150 F (-40 to 66 C) |