SWITCH SNAP SPST-NO 100MA 30V
Basic / Snap Action Switches MINIATURE BASIC SWITCH
DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Snap Action Switches | Snap Action Switches |
Product Number | Z10729-ND | D3M-01-3-5 |
Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
Actuator Style | Round (Pin Plunger) | |
Standards and Certifications | RoHS | RoHS |
Operating Temp | -13 to 185 F (-25 to 85 C) | |
Pole and Throw Specifications | Single Pole, Single Throw (SPST) |