Rota Engineering Limited Hydraulic Cylinder Position Transducer LA/LB

Description
The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated cables, potentiometers etc where the 5 volt supply option is ideal. Output: Voltage, Current, PWM, CAN Bus, CAN Open and CAN Bus with temperature
Datasheet
Description
The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated cables, potentiometers etc where the 5 volt supply option is ideal. Output: Voltage, Current, PWM, CAN Bus, CAN Open and CAN Bus with temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cylinder Position Transducer - LA/LB - Rota Engineering Limited
Manchester, United Kingdom
Hydraulic Cylinder Position Transducer
LA/LB
Hydraulic Cylinder Position Transducer LA/LB
The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated cables, potentiometers etc where the 5 volt supply option is ideal. Output: Voltage, Current, PWM, CAN Bus, CAN Open and CAN Bus with temperature

The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated cables, potentiometers etc where the 5 volt supply option is ideal.

Output: Voltage, Current, PWM, CAN Bus, CAN Open and CAN Bus with temperature

Supplier's Site Datasheet

Technical Specifications

  Rota Engineering Limited
Product Category Linear Position Sensors
Product Number LA/LB
Product Name Hydraulic Cylinder Position Transducer
Sensor Technology Hall Effect Position Sensor
Body Shape Cylindrical
Resolution 0.1000 to 5 mm (0.0039 to 0.1969 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details