Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1376426-JS0104AP4-S
Category: Switches - DIP Switches
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: JS
Package: Tube
Product Status: Active
Base Product Number: JS0104AP
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 4
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 2,000 Cycles
Electrical Life: 2,000 Cycles
Body Material: Polyamide (PA), Nylon, Glass Filled
Height Above Board: 0.162" (4.11mm)
Actuator Level: Raised
Washable: No
Length: 0.437" (11.10mm)
Piano Switch,4 Positions - DIP & SIP Switches - DIP & SIP Switches
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 4 POS SLIDE DIP PC 25mA STICK-TUBE
DigiKey | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
Product Number | JS0104AP4-S-ND | 1376426-JS0104AP4-S | 1251849 | JS0104AP4-S | JS0104AP4-S |
Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | |
Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
Terminal Type | Other Terminal Type | Other Terminal Type | |||
Other Terminal Type | Through Hole | PCB, Through Hole | |||
Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps |