C&K Components Side Actuated DIP Switches BPA Series

Description
Features/Benefits Side actuated contacts Available in thru-hole or SMT models High pressure contact system does not require tape seal for washing RoHS compliant & compatible Typical Applications Address switch for industrial controls Logic switching for computers and peripherals Function controlling for numerous applications
Datasheet
Description
Features/Benefits Side actuated contacts Available in thru-hole or SMT models High pressure contact system does not require tape seal for washing RoHS compliant & compatible Typical Applications Address switch for industrial controls Logic switching for computers and peripherals Function controlling for numerous applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Actuated DIP Switches - BPA Series - C&K Components
Newton, MA, USA
Side Actuated DIP Switches
BPA Series
Side Actuated DIP Switches BPA Series
Features/Benefits Side actuated contacts Available in thru-hole or SMT models High pressure contact system does not require tape seal for washing RoHS compliant & compatible Typical Applications Address switch for industrial controls Logic switching for computers and peripherals Function controlling for numerous applications

Features/Benefits

  • Side actuated contacts
  • Available in thru-hole or SMT models
  • High pressure contact system does not require tape seal for washing
  • RoHS compliant & compatible

Typical Applications

  • Address switch for industrial controls
  • Logic switching for computers and peripherals
  • Function controlling for numerous applications
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category DIP Switches
Product Number BPA Series
Product Name Side Actuated DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Switch Dimensions 4.48m-27.3mm x 9.15mm x 4mm
Terminal Type Surface Mount Technology (optional feature); Straight PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6S-H Slide DIP Switch - A6S-3102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2319847-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details