C & K TDA series of ultra-miniature surface mount half pitch DIP switches. Applications include hand held devices, computers, test equipment and instrumentation.
Bifurcated contacts for increased electrical reliability. Switch contact rating: 25 mA @ 24 V dc. Electrical Life: 1000 cycles minimum
Contact Configuration = SPST
Contact Current Rating = 25 mA@ 24 V dc
Contact Material = Gold over Nickel Plated Copper Alloy
Number of Positions = 10
Mounting Type = Surface Mount
Actuator Type = Flush
Package Style = DIP
Mechanical Life = 1000Cycles
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | DIP Switches |
Product Number | 7931793P |
Number of Positions Available | 10 |