US Timing & Conveyor Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| Made according to ISO 5296 Trapezoidal shaped tooth Strongest of the commonly availible imperial pitches The tooth spacing is (7/8”) Useful for product and machine positioning in inches | |
| Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (1/2”) Useful for product and machine positioning in inches | |
| Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (1/5”) Useful for product and machine positioning in inches | |
| Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (3/8”) Useful for product and machine positioning in inches | |
| One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and... | |
| RPP, HTD, STD series Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following T or AT designates tooth spacing in mm for example RPP8, STD8,and HTD8... | |
| Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement... | |
| Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 AT series is rated for... | |
| Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 Trapezoidal shaped tooth |