US Timing & Conveyor Datasheets for Timing Belts (inch)
English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in).
Timing Belts (inch): Learn more
| Product Name | Notes |
|---|---|
| Cleats We offer a wide variety of cleat options from 2D cut profiles for prototypes and smaller quantities to custom “in house” injection molded cleats for larger quantities. Standard materials... | |
| Covers We provide but are not limited to industry standard covers. We can provide R&D services to develop the ideal compound for your application. We are capable of bonding TPU... | |
| Fabrics We offer nylon fabric backed and toothed belts in green as our standard fabric option. Black is available as well; minimum quantity may apply. Static dissipating fabric for specialty... | |
| Guides We produce T and H pitch timing belts with integral guides. Integral guides are longer lasting and more accurate than fabricated guides. | |
| Pin Splice We pin splice up to 50mm wide | |
| Specialty Materials FDA Compliant Resin Used for direct food contact or when frequent washdown is required. Standard hardness is 90 ShA, but we have 85 ShA available as well. High... | |
| Made according to ISO 5296 Trapezoidal shaped tooth Strongest of the commonly availible imperial pitches The tooth spacing is (7/8”) Useful for product and machine positioning in inches | |
| Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (1/2”) Useful for product and machine positioning in inches | |
| Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (1/5”) Useful for product and machine positioning in inches | |
| Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (3/8”) Useful for product and machine positioning in inches | |
| One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and... |