US Timing & Conveyor Datasheets for Timing Belts (metric)
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more
| Product Name | Notes |
|---|---|
| Cleats We offer a wide variety of cleat options from 2D cut profiles for prototypes and smaller quantities to custom “in house” injection molded cleats for larger quantities. Standard materials... | |
| Covers We provide but are not limited to industry standard covers. We can provide R&D services to develop the ideal compound for your application. We are capable of bonding TPU... | |
| Fabrics We offer nylon fabric backed and toothed belts in green as our standard fabric option. Black is available as well; minimum quantity may apply. Static dissipating fabric for specialty... | |
| Guides We produce T and H pitch timing belts with integral guides. Integral guides are longer lasting and more accurate than fabricated guides. | |
| Pin Splice We pin splice up to 50mm wide | |
| Specialty Materials FDA Compliant Resin Used for direct food contact or when frequent washdown is required. Standard hardness is 90 ShA, but we have 85 ShA available as well. High... | |
| One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and... | |
| RPP, HTD, STD series Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following T or AT designates tooth spacing in mm for example RPP8, STD8,and HTD8... | |
| Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement... | |
| Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 AT series is rated for... | |
| Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 Trapezoidal shaped tooth |